International Resistive CAR7VLF332RCB
- 收藏
- 对比
CAR7VLF332RCB
1241-CAR7VLF332RCB
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
CAR7VLF332RCB详情
International Resistive CAR7VLF332RCB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
22
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
C3102A22-19SN
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
RoHS
无
触点性别
Socket
触点配置
https://docs.galco.com/techdoc/coh/c3102a22-19sn_cf.pdf
长度
1.453 Inches
直径
1.27 Inches
CAR7VLF332RCB拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。