International Resistive CAR7YLF100RCB
- 收藏
- 对比
CAR7YLF100RCB
1241-CAR7YLF100RCB
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
CAR7YLF100RCB详情
International Resistive CAR7YLF100RCB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
RoHS
Non-Compliant
终端
Crimp
性别
Male
方向
Straight
接头数量
10
辐射硬化
无
CAR7YLF100RCB拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。