International Resistive CCN-7807LF-02-5111-D
- 收藏
- 对比
CCN-7807LF-02-5111-D
1241-CCN-7807LF-02-5111-D
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
CCN-7807LF-02-5111-D详情
International Resistive CCN-7807LF-02-5111-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
CCN-7807LF-02-5111-D拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。