International Resistive CCN-7808LF-03-7870-B
- 收藏
- 对比
CCN-7808LF-03-7870-B
1241-CCN-7808LF-03-7870-B
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
CCN-7808LF-03-7870-B详情
International Resistive CCN-7808LF-03-7870-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
40 - 70
Rated current In
0
Permitted cable outer temperature during assembling/handling
40 - 70
Degree of protection (IP)
Other
Material of contact surface
Other
CCN-7808LF-03-7870-B拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。