International Resistive CCN-7809LF-01-4021-G
- 收藏
- 对比
CCN-7809LF-01-4021-G
1241-CCN-7809LF-01-4021-G
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
CCN-7809LF-01-4021-G详情
International Resistive CCN-7809LF-01-4021-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
3000
Unit Weight
0.001235 oz
Case Code - mm
5025
Case Code - in
2010
包装
Reel
系列
PWC
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CCN-7809LF-01-4021-G拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。