International Resistive CCN-7809LF-01-4300-B
- 收藏
- 对比
CCN-7809LF-01-4300-B
1241-CCN-7809LF-01-4300-B
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
CCN-7809LF-01-4300-B详情
International Resistive CCN-7809LF-01-4300-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
24
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
DMS3100A24-10P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
2.25 Inches
直径
1.5 Inches
CCN-7809LF-01-4300-B拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。