International Resistive CCN-7809LF-03-3401-D
- 收藏
- 对比
CCN-7809LF-03-3401-D
1241-CCN-7809LF-03-3401-D
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
CCN-7809LF-03-3401-D详情
International Resistive CCN-7809LF-03-3401-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Shell Sizes
14
Shell Style#
In-Line
MIL Type
MIL-DTL-26482
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Insert Arrangement
14-05
Contact Materials
Copper Alloy
Mating Style
Bayonet
Manufacturer
Amphenol
Brand
Amphenol LTD
系列
62GB
定位的数量
5 Position
子类别
Circular Connectors
终端样式
Solder
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
橄榄色锌钴
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
CCN-7809LF-03-3401-D拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。