International Resistive CCN-7900LF-01-1372-D
- 收藏
- 对比
CCN-7900LF-01-1372-D
1241-CCN-7900LF-01-1372-D
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
CCN-7900LF-01-1372-D详情
International Resistive CCN-7900LF-01-1372-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7700-17041-U2H1000
Side 2 Gender
飞线
Side 1 Gender
Female
Manufacturer
Murrelektronik
Cable Types
TPE
连接器类型
Female to Flying Leads, 8-pole, M12
额定电流
2 Amps
知识产权评级
IP65/IP66K/IP67
长度
10 Meters
CCN-7900LF-01-1372-D拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。