International Resistive CCN-7900LF-01-5111-G
- 收藏
- 对比
CCN-7900LF-01-5111-G
1241-CCN-7900LF-01-5111-G
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
CCN-7900LF-01-5111-G详情
International Resistive CCN-7900LF-01-5111-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
6,600/120
Manufacturer Part Number
CI-PTG4-1-75-662C
Approvals
cURus
Manufacturer
Crompton Instruments
Mounting
Floor Mount
RoHS
Non-Compliant
终端
螺丝端子
频率
50 Hz
转速比
60/1
相位
1
CCN-7900LF-01-5111-G拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。