International Resistive CCN-7900LF-03-5491-F
- 收藏
- 对比
CCN-7900LF-03-5491-F
1241-CCN-7900LF-03-5491-F
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
CCN-7900LF-03-5491-F详情
International Resistive CCN-7900LF-03-5491-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wall
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
25
辐射硬化
无
CCN-7900LF-03-5491-F拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。