International Resistive CCN-7908LF-03-3160-F
- 收藏
- 对比
CCN-7908LF-03-3160-F
1241-CCN-7908LF-03-3160-F
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
CCN-7908LF-03-3160-F详情
International Resistive CCN-7908LF-03-3160-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP30
Cable entry
Other
Rated permanent current Iu
630
Type of control element
Cover grip
CCN-7908LF-03-3160-F拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。