International Resistive CGH1/21009103FLF
- 收藏
- 对比
CGH1/21009103FLF
1241-CGH1/21009103FLF
无类别的
--
大陆
立即发货

Thick Film Resistors - Through Hole
1最小包装量--
CGH1/21009103FLF详情
International Resistive CGH1/21009103FLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of output voltage
DC
SIL according to IEC 61508
None
System accessory
有
Wall mounting/direct mounting
无
Rail mounting possible
有
Suitable for safety functions
无
Explosion safety category for gas
None
Rack-assembly possible
无
Front built-in possible
无
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Explosion safety category for dust
None
深度
117.6
宽度
100.8
高度
49.9
CGH1/21009103FLF拓展信息







哦! 它是空的。