International Resistive CGH2505495FLF
- 收藏
- 对比
CGH2505495FLF
1241-CGH2505495FLF
无类别的
--
大陆
立即发货

Thick Film Resistors - Through Hole
1最小包装量--
添加到询价列表
CGH2505495FLF详情
International Resistive CGH2505495FLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
Type of electrical connection of main circuit
Screw connection
0个相似型号
CGH2505495FLF拓展信息







哦! 它是空的。