International Resistive CGH3501187DLF
- 收藏
- 对比
CGH3501187DLF
1241-CGH3501187DLF
无类别的
--
大陆
立即发货

Thick Film Resistors - Through Hole
1最小包装量--
CGH3501187DLF详情
International Resistive CGH3501187DLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
CGH3501187DLF拓展信息







哦! 它是空的。