International Resistive CHP1/81007680JLF
- 收藏
- 对比
CHP1/81007680JLF
1241-CHP1/81007680JLF
无类别的
--
大陆
立即发货

MELF Resistors
1最小包装量--
CHP1/81007680JLF详情
International Resistive CHP1/81007680JLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2000 - 4000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 400
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
有
CHP1/81007680JLF拓展信息







哦! 它是空的。