International Resistive CMH21002326F
- 收藏
- 对比
CMH21002326F
1241-CMH21002326F
无类别的
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
CMH21002326F详情
International Resistive CMH21002326F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Rugged TYPE 1 with split side covers provides easy access to wiring compartment
Connections
Solid terminal block with standard combination screw
Warranty
15 Year
RoHS
Non-Compliant
结构
Bolted core
频率
50/60 Hz
VA 额定功率
250
宽度
3.9
高度
4.3
长度
6.6
CMH21002326F拓展信息







哦! 它是空的。