International Resistive CMH21009103J
- 收藏
- 对比
CMH21009103J
1241-CMH21009103J
无类别的
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
添加到询价列表
CMH21009103J详情
International Resistive CMH21009103J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
-40 - 70
Material housing
Zinc
Voltage type
Other
Degree of protection (IP)
IP50
Indication
Other
RoHS
Non-Compliant
0个相似型号
CMH21009103J拓展信息







哦! 它是空的。