International Resistive CR0805F1963CTR
- 收藏
- 对比
CR0805F1963CTR
1241-CR0805F1963CTR
片式电阻器 - 表面贴装
--
大陆
立即发货

Thick Film Resistors - SMD
1最小包装量--
CR0805F1963CTR详情
International Resistive CR0805F1963CTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
AC
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Construction type
IM 3001 (B5)
Rated frequency
50 - 60
Model
Other
CR0805F1963CTR拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。