International Resistive CR1206F4874DTR
- 收藏
- 对比
CR1206F4874DTR
1241-CR1206F4874DTR
片式电阻器 - 表面贴装
--
大陆
立即发货

Thick Film Resistors - SMD
1最小包装量--
CR1206F4874DTR详情
International Resistive CR1206F4874DTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Pre-stamping
无
Degree of protection (IP)
IP30
Type of fastening
Bottom perforation
Material quality
Polyvinyl chloride (PVC)
Transparent
无
宽度
57
高度
30
长度
2000
CR1206F4874DTR拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。