International Resistive D55342K07B130GR
- 收藏
- 对比
D55342K07B130GR
1241-D55342K07B130GR
片式电阻器 - 表面贴装
--
大陆
立即发货

Thin Film Resistors - SMD TKC-TMC1206-05-1300-G-D55342K07B130GR
1最小包装量--
D55342K07B130GR详情
International Resistive D55342K07B130GR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP54
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
深度
38.1
宽度
44.5
高度
25.4
D55342K07B130GR拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。