International Resistive D55342M07B45D3S
- 收藏
- 对比
D55342M07B45D3S
1241-D55342M07B45D3S
片式电阻器 - 表面贴装
--
大陆
立即发货

Thin Film Resistors - SMD
1最小包装量--
D55342M07B45D3S详情
International Resistive D55342M07B45D3S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
D55342M07B45D3S拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。