International Resistive DIP-1987-03-1430-B
- 收藏
- 对比
DIP-1987-03-1430-B
1241-DIP-1987-03-1430-B
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
DIP-1987-03-1430-B详情
International Resistive DIP-1987-03-1430-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Socket
Insulation Materials
Polyamide
RoHS
Compliant
Contact Materials
Brass
Voltage, Rating
600 V
颜色
Red
长度
29 mm
DIP-1987-03-1430-B拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。