International Resistive DIP-1987-03-4022-A
- 收藏
- 对比
DIP-1987-03-4022-A
1241-DIP-1987-03-4022-A
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
DIP-1987-03-4022-A详情
International Resistive DIP-1987-03-4022-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E100H35-512-6-L-5
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Autonics
操作温度
-10 to 70 Degrees C
终端
Radial Connector
输入电压
5 VDC
知识产权评级
IP50
DIP-1987-03-4022-A拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。