International Resistive DIP-1998-01-27R4-F
- 收藏
- 对比
DIP-1998-01-27R4-F
1241-DIP-1998-01-27R4-F
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
DIP-1998-01-27R4-F详情
International Resistive DIP-1998-01-27R4-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
10
达到SVHC
有
DIP-1998-01-27R4-F拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。