International Resistive DIP-1998-01-3092-D
- 收藏
- 对比
DIP-1998-01-3092-D
1241-DIP-1998-01-3092-D
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
DIP-1998-01-3092-D详情
International Resistive DIP-1998-01-3092-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold, Tin
房屋材料
Polyester
PCB安装方向
Vertical
Contact Materials
Bronze
RoHS
Non-Compliant
终端
Solder
定位的数量
27
方向
Vertical
房屋颜色
Green, Black
引线长度
3.1 mm
弱电
Compliant
可堆叠
有
可燃性等级
UL94 V-0
DIP-1998-01-3092-D拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。