International Resistive DIP-1998-02-1213-D
- 收藏
- 对比
DIP-1998-02-1213-D
1241-DIP-1998-02-1213-D
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
DIP-1998-02-1213-D详情
International Resistive DIP-1998-02-1213-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
250
Material housing
Plastic
Degree of protection (IP)
IP56
Model
With cover
深度
540
宽度
270
高度
200
DIP-1998-02-1213-D拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。