International Resistive DIP-1999-01-6802-B
- 收藏
- 对比
DIP-1999-01-6802-B
1241-DIP-1999-01-6802-B
无类别的
--
大陆
立即发货

DIP-1999-01-6802-B datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
DIP-1999-01-6802-B详情
International Resistive DIP-1999-01-6802-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
G2MP2-42W01T1
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
2.2
灯型
Incandescent
触点
1NC
知识产权评级
IP66
DIP-1999-01-6802-B拓展信息







哦! 它是空的。