International Resistive DIP-1999-03-1153-D
- 收藏
- 对比
DIP-1999-03-1153-D
1241-DIP-1999-03-1153-D
无类别的
--
大陆
立即发货

DIP-1999-03-1153-D datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
DIP-1999-03-1153-D详情
International Resistive DIP-1999-03-1153-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push-Pull
Manufacturer Part Number
AYLD348602N-S
Approvals
CE, CSA, UL
Manufacturer
IDEC
端子类型
Screw
面板后深度
3.84
灯型
Incandescent
触点
2NC
知识产权评级
IP65
DIP-1999-03-1153-D拓展信息







哦! 它是空的。