International Resistive DIP-1999-03-42R2-A
- 收藏
- 对比
DIP-1999-03-42R2-A
1241-DIP-1999-03-42R2-A
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
DIP-1999-03-42R2-A详情
International Resistive DIP-1999-03-42R2-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
DIP-1999-03-42R2-A拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。