International Resistive DIP-1999-05-2371-J
- 收藏
- 对比
DIP-1999-05-2371-J
1241-DIP-1999-05-2371-J
无类别的
--
大陆
立即发货

DIP-1999-05-2371-J datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
DIP-1999-05-2371-J详情
International Resistive DIP-1999-05-2371-J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E57-30LE22-A1
Approvals
CE, cUL
Range
22 mm
Manufacturer
Cutler Hammer, Div of Eaton Co
屏蔽/屏蔽
Unshielded
输出类型
NC
连接类型
Cable Connection
电源类型
AC
直径
30 mm
DIP-1999-05-2371-J拓展信息







哦! 它是空的。