International Resistive GQ0BLF026490DAT
- 收藏
- 对比
GQ0BLF026490DAT
1241-GQ0BLF026490DAT
无类别的
--
大陆
立即发货

GQ0BLF026490DAT datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GQ0BLF026490DAT详情
International Resistive GQ0BLF026490DAT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4;3
Maximum Voltage
24 VDC
Manufacturer Part Number
7000-40781-2330200
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
性别
Male to (2) Female
额定电流
4 Amps
知识产权评级
IP65;IP66K;IP67
长度
2 Meters
GQ0BLF026490DAT拓展信息







哦! 它是空的。