International Resistive GQ8BLF013481DAT
- 收藏
- 对比
GQ8BLF013481DAT
1241-GQ8BLF013481DAT
无类别的
--
大陆
立即发货

GQ8BLF013481DAT datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GQ8BLF013481DAT详情
International Resistive GQ8BLF013481DAT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Malleable Iron
Maximum Cable Diameter (mm)
6.35 mm
Minimum Cable Diameter (mm)
3.96 mm
Angle
90 Degrees
Manufacturer Part Number
CG7590 250
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Crouse-Hinds Commercial Produc
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
GQ8BLF013481DAT拓展信息







哦! 它是空的。