International Resistive GQ8BLF016340DAT
- 收藏
- 对比
GQ8BLF016340DAT
1241-GQ8BLF016340DAT
无类别的
--
大陆
立即发货

GQ8BLF016340DAT datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GQ8BLF016340DAT详情
International Resistive GQ8BLF016340DAT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60A-TEAL65536
Approvals
CE;cULus
Shaft Type
Thru-Hollow
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
终端
3 m Cable
输入电压
4.5~5.5 VDC
知识产权评级
IP65;IP67
GQ8BLF016340DAT拓展信息







哦! 它是空的。