International Resistive GQCBLF013160GBT
- 收藏
- 对比
GQCBLF013160GBT
1241-GQCBLF013160GBT
无类别的
--
大陆
立即发货

GQCBLF013160GBT datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GQCBLF013160GBT详情
International Resistive GQCBLF013160GBT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TYD75X15NPB6A
Slot Width
0.2
Approvals
CE, CSA, UL
Manufacturer
Thomas & Betts
RoHS
有
Mounting Method
DIN Standard Mounting Holes, Adhesive Backed
颜色
Black
样式
Slotted, High Density
长度
72
长度(毫米)
1,828.8 mm
GQCBLF013160GBT拓展信息







哦! 它是空的。