International Resistive GS4BLF032321FT
- 收藏
- 对比
GS4BLF032321FT
1241-GS4BLF032321FT
无类别的
--
大陆
立即发货

GS4BLF032321FT datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GS4BLF032321FT详情
International Resistive GS4BLF032321FT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
787304
Approvals
CCC, cUL, GOST, TUV, UL
Manufacturer
PILZ
Mounting
DIN Rail
终端
笼式夹
类型
PNOZ X2.3P
应用
E-Stop Pushbuttons, Limit Switches, Safety Gates
电源电压
24 VAC, 24 VDC
端子样式
Plug-In
标准
EN60204-1, EN62061, EN954-1, VDE0113-1
GS4BLF032321FT拓展信息







哦! 它是空的。