International Resistive GS4BLF034122GFT
- 收藏
- 对比
GS4BLF034122GFT
1241-GS4BLF034122GFT
无类别的
--
大陆
立即发货

GS4BLF034122GFT datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GS4BLF034122GFT详情
International Resistive GS4BLF034122GFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VM3P200S5R1G
Approvals
CSA, UL
Manufacturer
Hubbell
Mounting
Stanchion Straight
样式
Type I Glass Refractor
电压
120 VAC, 208 VAC, 240 VAC, 277 VAC
电源
200 W
知识产权评级
IP66
GS4BLF034122GFT拓展信息







哦! 它是空的。