International Resistive GS7BLF019092FT
- 收藏
- 对比
GS7BLF019092FT
1241-GS7BLF019092FT
无类别的
--
大陆
立即发货

GS7BLF019092FT datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GS7BLF019092FT详情
International Resistive GS7BLF019092FT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
12 mm
Minimum Cable Diameter (mm)
7 mm
Angle
Straight
Manufacturer Part Number
ADE4N0501SSNK2
Cable Style
Armored
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
GS7BLF019092FT拓展信息







哦! 它是空的。