International Resistive GS8ALF031502DAT
- 收藏
- 对比
GS8ALF031502DAT
1241-GS8ALF031502DAT
无类别的
--
大陆
立即发货

GS8ALF031502DAT datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GS8ALF031502DAT详情
International Resistive GS8ALF031502DAT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VM4H100D5R1G
Approvals
CSA, UL
Manufacturer
Hubbell
Mounting
Stanchion 25 Degrees
样式
Type I Glass Refractor
电压
120 VAC, 208 VAC, 240 VAC, 277 VAC
电源
100 W
知识产权评级
IP66
GS8ALF031502DAT拓展信息







哦! 它是空的。