International Resistive GS8ALF033012FT
- 收藏
- 对比
GS8ALF033012FT
1241-GS8ALF033012FT
无类别的
--
大陆
立即发货

GS8ALF033012FT datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GS8ALF033012FT详情
International Resistive GS8ALF033012FT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
表面贴装
Emitter-Base Voltage
7(V)
Operating Temperature Classification
Military
Package Type
UFM
Transistor Polarity
NPN
Collector-Base Voltage
100(V)
Category
双极小信号
Operating Temp Range
-55C to 150C
Collector Current (DC)
1(A)
Number of Elements
1
Rad Hardened
无
包装
卷带
引脚数量
3
配置
Single
功率耗散
0.8(W)
输出功率
Not Required(W)
GS8ALF033012FT拓展信息







哦! 它是空的。