International Resistive GS8ALF034122FT
- 收藏
- 对比
GS8ALF034122FT
1241-GS8ALF034122FT
无类别的
--
大陆
立即发货

GS8ALF034122FT datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GS8ALF034122FT详情
International Resistive GS8ALF034122FT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver/Nickel Flash
执行器材料
Polycarbonate
Operating Temperature Max Deg. C
85C
Product Depth (mm)
12.49(mm)
Operating Temp Range
-10C to 85C
Mounting Styles
通孔
Actuator Style
侧滑
Contact Materials
Copper Alloy
Operating Temperature Min Deg. C
-10C
AC Voltage Rating (Max)
125
Pole Throw Configuration
SP3T
DC Voltage Rating (Max)
12
端子类型
PC引脚
最大额定电流
0.25(A)
产品长度(mm)
15(mm)
GS8ALF034122FT拓展信息







哦! 它是空的。