International Resistive GS8BLF035602CAT
- 收藏
- 对比
GS8BLF035602CAT
1241-GS8BLF035602CAT
无类别的
--
大陆
立即发货

GS8BLF035602CAT datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GS8BLF035602CAT详情
International Resistive GS8BLF035602CAT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
22.5 mm
PowerSupply
100-240 VAC
Manufacturer Part Number
MVR1EMZA0051U0
Approvals
CE;UL;cUL
Manufacturer
Cal Controls
输出的数量
2
输出类型
Relay, Solid State AC
输入类型
Milliamps DC, Millivolts DC, RTD, Thermocouple, Volts DC
显示类型
OLED
GS8BLF035602CAT拓展信息







哦! 它是空的。