International Resistive GUS-QS0BLF-01-1071-FF
- 收藏
- 对比
GUS-QS0BLF-01-1071-FF
1241-GUS-QS0BLF-01-1071-FF
无类别的
--
大陆
立即发货

GUS-QS0BLF-01-1071-FF datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS0BLF-01-1071-FF详情
International Resistive GUS-QS0BLF-01-1071-FF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60B-TGAC01024
Approvals
CE;cULus
Shaft Type
Thru-Hollow
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
终端
M12 8 Pin Radial
输入电压
4.5~5.5 VDC
知识产权评级
IP65;IP67
GUS-QS0BLF-01-1071-FF拓展信息







哦! 它是空的。