International Resistive GUS-QS0BLF-02-1101-FA
- 收藏
- 对比
GUS-QS0BLF-02-1101-FA
1241-GUS-QS0BLF-02-1101-FA
无类别的
--
大陆
立即发货

GUS-QS0BLF-02-1101-FA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS0BLF-02-1101-FA详情
International Resistive GUS-QS0BLF-02-1101-FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
E0200-283-COH
Approvals
CSA, UL
Manufacturer
Cooper
额定电流
200 A
电压
600 VAC
连接类型
Plug
GUS-QS0BLF-02-1101-FA拓展信息







哦! 它是空的。