International Resistive GUS-QS0BLF-02-1802-FA
- 收藏
- 对比
GUS-QS0BLF-02-1802-FA
1241-GUS-QS0BLF-02-1802-FA
无类别的
PQFN
大陆
立即发货

GUS-QS0BLF-02-1802-FA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS0BLF-02-1802-FA详情
International Resistive GUS-QS0BLF-02-1802-FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
PQFN
Standard Frequency
25
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
1.98(V)
Operating Supply Voltage (Min)
1.62(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
GUS-QS0BLF-02-1802-FA拓展信息







哦! 它是空的。