International Resistive GUS-QS0BLF-02-6802-CA
- 收藏
- 对比
GUS-QS0BLF-02-6802-CA
1241-GUS-QS0BLF-02-6802-CA
无类别的
--
大陆
立即发货

GUS-QS0BLF-02-6802-CA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS0BLF-02-6802-CA详情
International Resistive GUS-QS0BLF-02-6802-CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
28
Shell Style#
直插头
Manufacturer Part Number
DMS3106B28-15S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
2.31 Inches
直径
1.96 Inches
GUS-QS0BLF-02-6802-CA拓展信息







哦! 它是空的。