International Resistive GUS-QS0BLF-03-3482-CA
- 收藏
- 对比
GUS-QS0BLF-03-3482-CA
1241-GUS-QS0BLF-03-3482-CA
无类别的
--
大陆
立即发货

GUS-QS0BLF-03-3482-CA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS0BLF-03-3482-CA详情
International Resistive GUS-QS0BLF-03-3482-CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
开口电缆
Switching current (max.)
5A
Packaging type
Bag
Operation type
Tappet
Content
1pc(s)
Switch position
1 x On/(On)
类型
D2VW-5-1M(D)(CHN)
GUS-QS0BLF-03-3482-CA拓展信息







哦! 它是空的。