International Resistive GUS-QS8ALF-00-17R8-FF
- 收藏
- 对比
GUS-QS8ALF-00-17R8-FF
1241-GUS-QS8ALF-00-17R8-FF
无类别的
--
大陆
立即发货

GUS-QS8ALF-00-17R8-FF datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS8ALF-00-17R8-FF详情
International Resistive GUS-QS8ALF-00-17R8-FF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
95C11PA000
Approvals
CE, cUL, FM, UL
Manufacturer
Cal Controls
输出的数量
3
输出类型
Linear Voltage, Relay
输入类型
RTD, Thermocouple
显示类型
LED
GUS-QS8ALF-00-17R8-FF拓展信息







哦! 它是空的。