International Resistive GUS-QS8ALF-00-18R0-G
- 收藏
- 对比
GUS-QS8ALF-00-18R0-G
1241-GUS-QS8ALF-00-18R0-G
无类别的
--
大陆
立即发货

GUS-QS8ALF-00-18R0-G datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS8ALF-00-18R0-G详情
International Resistive GUS-QS8ALF-00-18R0-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Cal Controls
Approvals
CE, cUL, FM, UL
Manufacturer Part Number
95B11PB000
PowerSupply
100-240 VAC
Case Size
1/16 DIN
输出的数量
3
输出类型
Analog Current, Relay
输入类型
Milliamps DC
显示类型
LED
GUS-QS8ALF-00-18R0-G拓展信息







哦! 它是空的。