International Resistive GUS-QS8BLF-01-8200-FF
- 收藏
- 对比
GUS-QS8BLF-01-8200-FF
1241-GUS-QS8BLF-01-8200-FF
无类别的
--
大陆
立即发货

GUS-QS8BLF-01-8200-FF datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS8BLF-01-8200-FF详情
International Resistive GUS-QS8BLF-01-8200-FF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Emitter-Base Voltage
25(V)
Operating Temperature Classification
Industrial
Transistor Polarity
PNP
Collector-Base Voltage
40(V)
Category
双极小信号
Operating Temp Range
-65C to 100C
Collector Current (DC)
0.15(A)
Number of Elements
1
Rad Hardened
无
配置
Single
功率耗散
0.15(W)
输出功率
Not Required(W)
GUS-QS8BLF-01-8200-FF拓展信息







哦! 它是空的。