International Resistive GUS-QS8BLF-01-8202-FF
- 收藏
- 对比
GUS-QS8BLF-01-8202-FF
1241-GUS-QS8BLF-01-8202-FF
无类别的
--
大陆
立即发货

GUS-QS8BLF-01-8202-FF datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS8BLF-01-8202-FF详情
International Resistive GUS-QS8BLF-01-8202-FF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Emitter-Base Voltage
5(V)
Operating Temperature Classification
Military
Package Type
TO-218
Transistor Polarity
NPN
Category
双极电源
Operating Temp Range
-65C to 150C
Collector Current (DC)
5(A)
Number of Elements
1
Rad Hardened
无
Mounting
通孔
频率
4(MHz)
引脚数量
3 +Tab
配置
Single
功率耗散
100(W)
输出功率
Not Required(W)
GUS-QS8BLF-01-8202-FF拓展信息







哦! 它是空的。